NEN-EN-IEC 61514-2
Industrial process control systems - Part 2: Methods of evaluating the performance of valve positioners with pneumatic outputs
| Organization: | NEN |
| Publication Date: | 1 April 2004 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Valves): | 23.060 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
Specifies design reviews and tests intended to measure and determine the static and dynamic performance, the degree of intelligence and the communication capabilities of single-acting or double-acting intelligent valve positioners. The tests may be applied to positioners which receive standard analogue electrical input signals (as specified in IEC 60381) and/or digital signals via a data communication link and have a pneumatic output. An intelligent valve positioner as defined in Clause 3 is an instrument that uses for performing its functions digital techniques for data processing, decision-making and bi-directional communication. It may be equipped with additional sensors and additional functionality supporting the main function.
Document History