NEN-EN-IEC 62253

Photovoltaic pumping systems - Design qualification and performance measurements

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 34
ICS Code (Solar energy engineering): 27.160
scope:

This International Standard defines the requirements for design, qualification and performance measurements of photovoltaic pumping systems in stand-alone operation. The outlined measurements are applicable for either indoor tests with PV generator simulator or outdoor tests using a real PV generator. This standard applies to systems with motor pump sets connected to the PV generator directly or via a converter (DC to DC or DC to AC). It does not apply to systems with electrical storage unless this storage is only used for the pump start up (< 100 Wh). The goal is to establish a PV pumping system design verification procedure according to the specific environmental conditions. This Standard addresses the following pumping system design features: • Power vs. flow rate characteristics at constant pumping head • Pumping head vs. flow rate characteristics at constant speed • System design parameters and requirements • System specification • Documentation requirements • System design verification procedure The object of this standard is to establish requirements in order to be able to verify the system performance characteristics of the PV pumping system. For this purpose the test set-up is outlined, the measurements and deviations to be taken are defined and a checklist for the data mining is established.

Document History

NEN-EN-IEC 62253
September 1, 2011
Photovoltaic pumping systems - Design qualification and performance measurements
This International Standard defines the requirements for design, qualification and performance measurements of photovoltaic pumping systems in stand-alone operation. The outlined measurements are...
Advertisement