NEN-EN-IEC 61557-6

Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 6: Effectiveness of residual current devices (RCD) in TT a nd TN systems

inactive
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 37
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61557 specifies the requirements for measuring equipment applied to the testing of the effectiveness of protective measures by regular disconnections of residual current protective devices (RCD) in TT, TN and IT systems.

Document History

December 1, 2021
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 6: Effectiveness of residual current devices (RCD) in TT, TN and IT systems
This part of IEC 61557 specifies the requirements applicable to measuring equipment for testing the effectiveness of protective measures of residual current devices (RCD) installed in TT, TN and IT...
NEN-EN-IEC 61557-6
November 1, 2007
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 6: Effectiveness of residual current devices (RCD) in TT a nd TN systems
This part of IEC 61557 specifies the requirements for measuring equipment applied to the testing of the effectiveness of protective measures by regular disconnections of residual current protective...
August 1, 1998
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 6: Residual current devices (RCD) in TT, TN and IT systems
Specifies the requirements for measuring equipment applied to the testing of the effectiveness of protective measures by regular disconnections of residual current protective devices (RCD) in TT and...
Advertisement