NEN-EN-IEC 62575-2

Radio frequency (RF) bulk acoustic wave (BAW) filters of assessed quality - Part 2: Guidelines for the use

active, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: active
Page Count: 30
ICS Code (Piezoelectric devices): 31.140
scope:

This part of IEC 62575 gives practical guidance on the use of RF BAW filters which are used in telecommunications, measuring equipment, radar systems and consumer products. General information, standard values and test conditions will be provided in a future IEC standard1. This part of IEC 62575 includes various kinds of filter configurations, of which the operating frequency range is from approximately 500 MHz to 10 GHz and the relative bandwidth is about 1 % to 5 % of the centre frequency.

Document History

NEN-EN-IEC 62575-2
October 1, 2012
Radio frequency (RF) bulk acoustic wave (BAW) filters of assessed quality - Part 2: Guidelines for the use
This part of IEC 62575 gives practical guidance on the use of RF BAW filters which are used in telecommunications, measuring equipment, radar systems and consumer products. General information,...
Advertisement