NEN-EN-IEC 62297-2

Triggering messages for broadcast applications - Part 2:Transport methods

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: inactive
Page Count: 26
ICS Code (Television and radio broadcasting): 33.170
scope:

This part of IEC 62297 specifies how the trigger messages defined in IEC 62297-1 are transmitted. A trigger is defined as information sent from a service provider as part of a data broadcasting transmission that initiates an application in a receiver. Additional information in the trigger message allows filtering or prioritization techniques to be applied at the receiver. Examples of possible use include the forcing of the display of information to warn of severe weather conditions and advising of extreme content in the TV programme. In an interactive system, a message or icon might be displayed inviting on-line access to vote, to register an interest in an advertised product, or to browse programme-related content. This standard specifies how trigger messages are broadcast using teletext technology. Both Page Format-Clear and Independent Data Line methods are defined, using protocols defined in ETSI EN 300 708.

Document History

NEN-EN-IEC 62297-2
July 1, 2005
Triggering messages for broadcast applications - Part 2:Transport methods
This part of IEC 62297 specifies how the trigger messages defined in IEC 62297-1 are transmitted. A trigger is defined as information sent from a service provider as part of a data broadcasting...

References

Advertisement