NEN-EN-ISO 10472-2

Safety requirements for industrial laundry machinery - Part 2: Washing machines and washer-extractors

active, Most Current
Organization: NEN
Publication Date: 1 November 2008
Status: active
Page Count: 34
ICS Code (Laundry appliances): 97.060
scope:

Covers together with ISO 10472-1, most significant hazards associated with washing machines and washer-extractors of all configurations having a net usable cage volume > 60 l. This part does not cover particular hazards for drawer-type washer extractors. This part does not cover the hazards caused by processing work which may create an explosive or flammable atmosphere inside the machine. This part complements the basic requirements as laid down in ISO/TR 12100-1 and ISO/TR 12100-2. It also gives guidance to the designer on assessing the risks associated with the hazards (see EN 1050) and on selecting measures for attaining the required safety level.

Document History

NEN-EN-ISO 10472-2
November 1, 2008
Safety requirements for industrial laundry machinery - Part 2: Washing machines and washer-extractors
Covers together with ISO 10472-1, most significant hazards associated with washing machines and washer-extractors of all configurations having a net usable cage volume > 60 l. This part does not...
January 1, 1998
Safety requirements for industrial laundry machinery - Part 2: Washing machines and washer-extractors
Covers together with ISO 10472-1, most significant hazards associated with washing machines and washer-extractors of all configurations having a net usable cage volume > 60 l. This part does not...

References

Advertisement