NEN-EN-IEC 62271-100
High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 346 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V. It is only applicable to three-pole circuit-breakers for use in three-phase systems and singlepole circuit-breakers for use in single-phase systems. Two-pole circuit-breakers for use in single-phase systems and application at frequencies lower than 50 Hz are subject to agreement between manufacturer and user. This standard is also applicable to the operating devices of circuit-breakers and to their auxiliary equipment. However, a circuit-breaker with a closing mechanism for dependent manual operation is not covered by this standard, as a rated short-circuit making-current cannot be specified, and such dependent manual operation may be objectionable because of safety considerations. Rules for circuit-breakers with an intentional non-simultaneity between the poles are under consideration; circuit-breakers providing single-pole auto-reclosing are within the scope of this standard.
Document History