NEN-EN-IEC 62439-5

Industrial communication networks - High availability automation networks - Part 5: Beacon Redundancy Protocol (BRP)

inactive
Organization: NEN
Publication Date: 1 April 2010
Status: inactive
Page Count: 54
ICS Code (Information coding): 35.040
ICS Code (Industrial automation systems): 25.040
scope:

The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a redundancy protocol that is based on the duplication of the network, the redundancy protocol being executed within the end nodes, as opposed to a redundancy protocol built in the switches. Fast error detection is provided by two beacon nodes, the switchover decision is taken in every node individually. The crossnetwork connection capability enables single attached end nodes to be connected on either of the two networks.

Document History

February 1, 2018
Industrial communication networks - High availability automation networks - Part 5: Beacon Redundancy Protocol (BRP)
NEN-EN-IEC 62439-5 series is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) Ethernet technology. This part of the IEC 62439 series specifies a...
NEN-EN-IEC 62439-5
April 1, 2010
Industrial communication networks - High availability automation networks - Part 5: Beacon Redundancy Protocol (BRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a redundancy...
Advertisement