NEN-EN-IEC 62586-1

Power quality measurement in power supply systems - Part 1: Power quality instruments (PQI)

inactive
Organization: NEN
Publication Date: 1 June 2014
Status: inactive
Page Count: 78
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

NEN-EN-IEC 62586-1 specifies product and performance requirements for instruments whose functions include measuring, recording and possibly monitoring power quality parameters in power supply systems, and whose measuring methods (class A or class S) are defined in IEC 61000-4-30. These requirements are applicable in single, dual- (split phase) and 3-phase a.c. power supply systems at 50 Hz or 60 Hz. These instruments can be used: - in the generation, transmission and distribution of electricity, for example inside a power station, substation or a distributed generator connection. - at the interface point between the installation and the network, e.g. in order to check the compliance of the connection agreement between a network operator and the customer. Devices such as digital fault recorders, energy/power meters, protection relays or circuit breakers may include power quality functions defined in 61000-4-30 class A or class S. If such devices are specified according to this standard, then this standard fully applies and applies in addition to the relevant product standard. This standard does not replace the relevant product standard.

Document History

December 1, 2017
Power quality measurement in power supply systems - Part 1: Power quality instruments (PQI)
NEN-EN-IEC 62586-1 specifies product and performance requirements for instruments whose functions include measuring, recording and possibly monitoring power quality parameters in power supply...
NEN-EN-IEC 62586-1
June 1, 2014
Power quality measurement in power supply systems - Part 1: Power quality instruments (PQI)
NEN-EN-IEC 62586-1 specifies product and performance requirements for instruments whose functions include measuring, recording and possibly monitoring power quality parameters in power supply...
Advertisement