NEN-EN-ISO 105-E04
49xtiles - Tests for colour fastness - Part E04: Colour fastness to perspiration
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1996 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
Specimens of the textile in contact with adjacent fabrics are treated in two different solutions containing histidine, drained and placed between two plates under a specified pressure in a test device. The specimen and the adjacent fabrics are dried separately. The change in colour of each specimen and the staining of the adjacent fabrics are assessed with the grey scales.
Document History
April 1, 2013
Textiles - Tests for colour fastness - Part E04: Colour fastness to perspiration
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to the action of human perspiration.
February 1, 2009
Textiles - Tests for colour fastness - Part E04: Colour fastness to perspiration
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to the action of human perspiration.
November 1, 2006
Textiles - Tests for colour fastness - Part E04: Colour fastness to perspiration
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to the action of human perspiration.
March 1, 2002
Textiles - Tests for colour fastness - Part E04: Colour fastness to perspiration
A description is not available for this item.
NEN-EN-ISO 105-E04
August 1, 1996
49xtiles - Tests for colour fastness - Part E04: Colour fastness to perspiration
Specimens of the textile in contact with adjacent fabrics are treated in two different solutions containing histidine, drained and placed between two plates under a specified pressure in a test...