NEN-EN-ISO 12162

Thermoplastics materials for pipes and fittings for pressure applications - Classification and designation - Overall service (design) coefficient

inactive
Organization: NEN
Publication Date: 1 July 1995
Status: inactive
Page Count: 12
ICS Code (Plastics in general): 83.080.01
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

Establishes the classification of thermoplastics materials in pipe form and specifies the material designation. It also gives a method for calculating the design stress. It applies to materials intended for pipes and/or fittings for pressure applications. The classification, the material designation, and the calculation method are based on the resistance to internal pressure with water at 20°C in water for 50 years, derived by extrapolation using the method given in ISO/TR 9080.

Document History

December 1, 2009
Thermoplastics materials for pipes and fittings for pressure applications - Classification, design coefficient and designation
This International Standard establishes the classification of thermoplastics materials in pipe form and specifies the material designation. It also specifies a method for calculating the design...
July 1, 2008
Thermoplastics materials for pipes and fittings for pressure applications - Classification, design coefficient, and designation
This International Standard establishes the classification of thermoplastics materials in pipe form and specifies the material designation. It also specifies a method for calculating the design...
NEN-EN-ISO 12162
July 1, 1995
Thermoplastics materials for pipes and fittings for pressure applications - Classification and designation - Overall service (design) coefficient
Establishes the classification of thermoplastics materials in pipe form and specifies the material designation. It also gives a method for calculating the design stress. It applies to materials...
Advertisement