NEN-EN-ISO 15257

Cathodic protection - Competence levels of cathodic protection persons - Basis for certification scheme

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 46
ICS Code (Corrosion of metals): 77.060
scope:

NEN-EN-ISO 15257 defines five levels of competence (detailed in Clause 4) for persons working in the field of cathodic protection (CP), including survey, design, installation, testing, maintenance and advancing the science of cathodic protection. It specifies a framework for establishing these competence levels and their minimum requirements. Competence levels apply to each of the following application sectors: - on-land metallic structures; - marine metallic structures; - reinforced concrete structures; - inner surfaces of metallic structures containing an electrolyte. These application sectors are detailed in Clause 5. This document specifies the requirements to be used for establishing a certification scheme as defined in ISO/IEC 17024. It is not mandatory to apply all of the levels and/or application sectors. This certification scheme is detailed in Annexes A, B and C.

Document History

NEN-EN-ISO 15257
June 1, 2017
Cathodic protection - Competence levels of cathodic protection persons - Basis for certification scheme
NEN-EN-ISO 15257 defines five levels of competence (detailed in Clause 4) for persons working in the field of cathodic protection (CP), including survey, design, installation, testing, maintenance...

References

Advertisement