NEN-EN-ISO 1518-2

Paints and varnishes - Determination of scratch resistance - Part 2: Variable-loading method

active, Most Current
Organization: NEN
Publication Date: 1 November 2011
Status: active
Page Count: 22
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 1518 specifies a method for determining, using a pointed stylus loaded with a continuously increasing load, the scratch resistance of a single coating of a paint, varnish or related product, or the upper layer of a multicoat system. This test has been found to be useful in comparing the scratch resistance of different coatings. It is most useful in providing relative ratings for a series of coated panels exhibiting significant differences in scratch resistance. Neither this part of ISO 1518 nor ISO 1518-1 specifies a method using a curved stylus, which is specified in ISO 12137. The choice between the three methods will depend on the particular practical problem.

Document History

NEN-EN-ISO 1518-2
November 1, 2011
Paints and varnishes - Determination of scratch resistance - Part 2: Variable-loading method
This part of ISO 1518 specifies a method for determining, using a pointed stylus loaded with a continuously increasing load, the scratch resistance of a single coating of a paint, varnish or related...
Advertisement