NEN-EN-ISO 15614-3

Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 3: Fusion and pressure welding of non-alloyed and low-alloyed cast irons

inactive
Organization: NEN
Publication Date: 1 October 2005
Status: inactive
Page Count: 28
ICS Code (Welding processes): 25.160.10
scope:

This part of ISO 15614 specifies how a preliminary welding procedure specification (pWPS) for production and repair welding of non-alloyed and low-alloyed cast irons is qualified by fusion welding procedure tests. This part of ISO 15614 defines the conditions for execution of the welding procedure tests and the range of qualification for welding procedures for all practical welding operations within the range of a defined list of variables. This part of ISO 15614 is applicable to all new welding procedures. However, it does not invalidate previous welding procedure tests made to former national standards or specifications. Where additional tests have to be carried out to make the qualification technically equivalent, it is only necessary to do the additional tests on a test piece made in accordance with this part of ISO 15614. Additional tests may be required by application standards.

Document History

April 1, 2008
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 3: Fusion welding of non-alloyed and low-alloyed cast irons
This part of ISO 15614 specifies how a preliminary welding procedure specification (pWPS) for production and repair welding of non-alloyed and low-alloyed cast irons is qualified by fusion welding...
NEN-EN-ISO 15614-3
October 1, 2005
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 3: Fusion and pressure welding of non-alloyed and low-alloyed cast irons
This part of ISO 15614 specifies how a preliminary welding procedure specification (pWPS) for production and repair welding of non-alloyed and low-alloyed cast irons is qualified by fusion welding...
Advertisement