NEN-EN-ISO 1456

Metallic and other inorganic coatings - Electrodeposited coatings of nickel, nickel plus chromium and of copper plus nickel plus chromium

inactive
Organization: NEN
Publication Date: 1 March 2008
Status: inactive
Page Count: 33
ICS Code (Metallic coatings): 25.220.40
scope:

This International Standard specifies requirements for decorative, nickel, nickel plus chromium, and copper plus nickel plus chromium coatings that are applied to iron, steel, zinc alloys, copper and copper alloys, and to aluminium and aluminium alloys to provide an attractive appearance and enhanced corrosion resistance. Coating designations are specified that differ in thickness and type, and guidance is given in selecting the coating designation appropriate to the service conditions to which the coated product will be exposed. This International Standard does not specify the surface condition required by the basis metal prior to the coating process, and is not applicable to coatings on sheet, strip or wire in the non-fabricated form nor to threaded fasteners or coil springs. This revised International Standard incorporates ISO 1458. Requirements for decorative, electroplated copper plus nickel plus chromium coatings on plastic materials are specified in ISO 4525. ISO 4526 and ISO 6158 specify requirements for coatings of nickel and chromium, respectively, for engineering purposes.

Document History

August 1, 2009
Metallic and other inorganic coatings - Electrodeposited coatings of nickel, nickel plus chromium, copper plus nickel and of copper plus nickel plus chromium
This International Standard specifies requirements for decorative, nickel, nickel plus chromium, and copper plus nickel plus chromium coatings that are applied to iron, steel, zinc alloys, copper and...
NEN-EN-ISO 1456
March 1, 2008
Metallic and other inorganic coatings - Electrodeposited coatings of nickel, nickel plus chromium and of copper plus nickel plus chromium
This International Standard specifies requirements for decorative, nickel, nickel plus chromium, and copper plus nickel plus chromium coatings that are applied to iron, steel, zinc alloys, copper and...
Advertisement