NEN-EN-ISO 17234-2
Leather - Chemical tests for the determination of certain azo colorants in dyed leathers - Part 2: Determination of 4-aminoazobenzene
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This part of ISO 17234 is supplementary to ISO 17234-1 and describes a special procedure to detect the use of certain azo colorants in commodities, which can release 4-aminoazobenzene. The procedure also detects 4-aminoazobenzene (Solvent Yellow 1) which is already available as free amine in commodities without reducing pretreatment. Azo colorants that are able to form 4-aminoazobenzene generate, under the conditions of ISO 17234-1, the amines aniline and 1,4-phenylenediamine
Document History