NEN-EN-ISO 1872-1

Plastics - Polythylene (PE) moulding and extrusion materials - Part 1: Designation system and basis for specifications

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 18
ICS Code (Thermoplastic materials): 83.080.20
scope:

The types of polyethylene plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties density and melt flow rate and on information about the intended application and/or method of processing, important properties, additives, colorants, fillers and reinforcing materials. Is applicable to materials ready for normal use in the form of powder, granules or pellets and to materials unmodified or modified by colorants, additives, fillers, etc.

Document History

NEN-EN-ISO 1872-1
May 1, 1999
Plastics - Polythylene (PE) moulding and extrusion materials - Part 1: Designation system and basis for specifications
The types of polyethylene plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties density and melt flow rate and on...

References

Advertisement