NEN-EN-ISO 2106
Anodizing of aluminium and its alloys - Determination of mass per unit area (surface density) of anodic oxidation coatings - Gravimetric method
| Organization: | NEN |
| Publication Date: | 1 August 2009 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
scope:
This International Standard specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable to all oxidation coatings formed by anodizing aluminium and its alloys, either cast or wrought, and is suitable for most aluminium alloys, except those in which the copper content is greater than 6 %.
Document History