NEN-EN-ISO 22827-2

Acceptance tests for Nd:YAG laser beam welding machines - Machines with optical fibre delivery - Part 2: Moving mechanism

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 20
ICS Code (Welding equipment): 25.160.30
scope:

This part of ISO 22827 covers acceptance testing of equipment for 2D manipulation and also, to some extent, movements along the Z-axis. This part of ISO 22827 is not applicable for welding cells with manual positioning of the welding head and/or the component, and for fixed-position welding without the moving mechanism. The requirements can also be applied as a part of verification testing as part of maintenance, as appropriate. If modifications are made to a laser beam machine (rebuilding, repairs, modifications to the operating conditions, etc.) that have an effect on the acceptance testing, a repeat test may be necessary to cover the machine parameters affected by such modifications.

Document History

NEN-EN-ISO 22827-2
November 1, 2005
Acceptance tests for Nd:YAG laser beam welding machines - Machines with optical fibre delivery - Part 2: Moving mechanism
This part of ISO 22827 covers acceptance testing of equipment for 2D manipulation and also, to some extent, movements along the Z-axis. This part of ISO 22827 is not applicable for welding cells with...
March 1, 2004
Acceptance tests for Nd:YAG laser beam welding machines - Machines with optical fibre delivery - Part 2: Moving mechanism
This part of ISO 22827 covers acceptance testing of equipment for 2D manipulation and also, to some extent, movements along the Z-axis. This part of ISO 22827 is not applicable for welding cells with...
Advertisement