NEN-EN-ISO 22088-6

Plastics - Determination of resistance to environmental stress cracking (ESC) - Part 6: Slow strain rate method

active, Most Current
Organization: NEN
Publication Date: 1 August 2010
Status: active
Page Count: 22
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 22088 describes a procedure for assessing the environmental stress cracking (ESC) susceptibility of polymeric materials in chemical environments by slowly increasing the strain applied to a tensile specimen at a constant rate. It is applicable to test specimens prepared by moulding and/or machining and can be used to assess the relative ESC susceptibility of a material exposed to different environments or the relative ESC susceptibility of different plastics exposed to a specific environment. This is essentially a ranking test and is not intended for the provision of design data. The principle advantage of the test compared with the test methods described in Parts 2 to 5 of ISO 22088 is the rapidity with which the ESC susceptibility of a particular polymer/environment combination can be assessed.

Document History

NEN-EN-ISO 22088-6
August 1, 2010
Plastics - Determination of resistance to environmental stress cracking (ESC) - Part 6: Slow strain rate method
This part of ISO 22088 describes a procedure for assessing the environmental stress cracking (ESC) susceptibility of polymeric materials in chemical environments by slowly increasing the strain...

References

Advertisement