NEN-EN-ISO 17871
Gas cylinders - Quick-release cylinder valves - Specification and type testing
| Organization: | NEN |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
NEN-EN-ISO 17871 in conjunction with ISO 10297:2014 and ISO 14246:2014 specifies design, type testing, marking and manufacturing tests, and examinations requirements for quick-release cylinder valves intended to be fitted to refillable transportable gas cylinders which convey non-toxic, non-oxidizing, and non-corrosive compressed or liquefied gases or extinguishing agents charged with compressed gases to be used for fire-extinguishing, explosion protection, and rescue applications.
Document History