NEN-EN-ISO 25178-7

Geometrical product specifications (GPS) - Surface texture: Areal - Part 7: Software measurement standards

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2009
Status: inactive
Page Count: 22
ICS Code (Properties of surfaces): 17.040.20
scope:

This part of ISO 25178 defines Type S1 and Type S2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type S1 software measurement standards for the calibration of instruments for the measurement of surface texture by the areal method as defined in the areal surface texture chain of standards, chain link 6.

Document History

NEN-EN-ISO 25178-7
September 1, 2009
Geometrical product specifications (GPS) - Surface texture: Areal - Part 7: Software measurement standards
This part of ISO 25178 defines Type S1 and Type S2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type S1 software...
Advertisement