NEN-EN-ISO 3450
Earth-moving machinery - Wheeled or high-speed rubber-tracked machines - Performance requirements and test procedures for brake systems
| Organization: | NEN |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This International Standard specifies minimum performance requirements and test procedures for the service, secondary and parking brake systems of wheeled and high-speed rubber-tracked earth-moving machines, for the uniform assessment of those brake systems. It is applicable to the following earth-moving machinery, operating on work sites or in mining, or travelling on public roads: - self-propelled, rubber-tyred earth-moving machines, as defined in ISO 6165; - self-propelled rollers and landfill compactors, as defined in ISO 6165 and ISO 8811; - self-propelled scrapers, as defined in ISO 7133; - remote-control machines, as defined in ISO 6165, wheeled or rubber-tracked; - derivative earth-moving machines with rubber tyres; - earth-moving machines with rubber tracks and a maximum machine speed ≥20 km/h. It is not applicable to pedestrian-controlle
Document History