NEN-EN-ISO 3691-5

Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks

inactive
Organization: NEN
Publication Date: 1 November 2003
Status: inactive
Page Count: 48
ICS Code (Industrial trucks): 53.060
scope:

This part of ISO 3691 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks (hereafter referred to as trucks), equipped with load-handling devices for normal industrial duties, e.g. fork arms and platforms, or integrated attachments for special applications: - pedestrian-propelled straddle stackers, - pallet stackers, - industrial trucks with capacities not exceeding 1 000 kg with manual or electrical battery-powered lifting, - low-lift pallet trucks with lift height up to 300 mm and rated capacity up to 2 300 kg, - scissor-lift pallet trucks with lift heights up to 1 000 mm or rated capacity up to 1 000 kg with manual or electrical battery-powered lifting. It is applicable to trucks provided with either manual or electrical battery-powered lifting, operating on smooth, level, hard surfaces. This part of ISO 3691 deals with significant hazards, hazardous situations and events relevant to the applicable machines when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4).

Document History

June 1, 2016
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks
A description is not available for this item.
November 1, 2015
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks
NEN-EN-ISO 3691 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks (hereafter referred to as trucks), equipped with load-handling...
September 1, 2014
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks (ISO 3691-5:2014)
A description is not available for this item.
March 1, 2014
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks
NEN-EN-ISO 3691-5 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks (hereafter referred to as trucks), equipped with load-handling...
December 1, 2009
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks
This part of ISO 3691 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks (hereafter referred to as trucks), equipped with...
NEN-EN-ISO 3691-5
November 1, 2003
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks
This part of ISO 3691 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks (hereafter referred to as trucks), equipped with...

References

Advertisement