NEN-EN-ISO 5182

Resistance welding - Materials for electrodes and ancillary equipment

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 25
ICS Code (Welding consumables): 25.160.20
scope:

NEN--EN-ISO 5182 specifies the characteristics of materials for resistance welding electrodes and ancillary equipment which are used for carrying current and transmitting force to the work.

Document History

NEN-EN-ISO 5182
September 1, 2016
Resistance welding - Materials for electrodes and ancillary equipment
NEN--EN-ISO 5182 specifies the characteristics of materials for resistance welding electrodes and ancillary equipment which are used for carrying current and transmitting force to the work.
May 1, 2009
Resistance welding - Materials for electrodes and ancillary equipment
This International Standard specifies the characteristics of materials for resistance welding electrodes and ancillary equipment which are used for carrying current and transmitting force to the work.

References

Advertisement