NEN-EN-ISO 5356-1

Anaesthetic and respiratory equipment - Conical connectors - Part 1: Cones and sockets

inactive
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 31
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This part of ISO 5356 specifies dimensional and gauging requirements for cones and sockets intended for connecting anaesthetic and respiratory equipment, e.g. in breathing systems, anaesthetic-gas scavenging systems and vaporizers. This part of ISO 5356 gives requirements for the following conical connectors: - 8,5 mm size intended for use in paediatric breathing systems; - 15 mm and 22 mm sizes intended for general use in breathing systems; - 22 mm latching connectors (including performance requirements); - 23 mm size intended for use with vaporizers, but not for use in breathing systems; - 30 mm size intended for the connection of a breathing system to an anaesthetic gas scavenging system. This part of ISO 5356 does not specify the medical devices and accessories on which these connections are to be provided. Requirements for the application of conical connectors are not included in this part of ISO 5356, but are or will be given in the relevant International Standards for specific medical devices and accessories.

Document History

April 1, 2015
Anaesthetic and respiratory equipment - Conical connectors - Part 1: Cones and sockets
NEN-EN-ISO 5356-1 specifies dimensional and gauging requirements for cones and sockets intended for connecting anaesthetic and respiratory equipment, e.g. in breathing systems, anaesthetic gas...
May 1, 2012
Anaesthetic and respiratory equipment - Conical connectors - Part 1: Cones and sockets
NEN-EN-ISO 5356-1 specifies dimensional and gauging requirements for cones and sockets intended for connecting anaesthetic and respiratory equipment, e.g. in breathing systems, anaesthetic gas...
June 1, 2004
Anaesthetic and respiratory equipment - Conical connectors - Part 1: Cones and sockets
This part of ISO 5356 specifies dimensional and gauging requirements for cones and sockets intended for connecting anaesthetic and respiratory equipment, e.g. in breathing systems, anaesthetic-gas...
NEN-EN-ISO 5356-1
September 1, 2002
Anaesthetic and respiratory equipment - Conical connectors - Part 1: Cones and sockets
This part of ISO 5356 specifies dimensional and gauging requirements for cones and sockets intended for connecting anaesthetic and respiratory equipment, e.g. in breathing systems, anaesthetic-gas...

References

Advertisement