NEN-EN-ISO 8254-2
Paper and board - Measurement of specular gloss - Part 2: 75° gloss with a parallel beam, DIN method
| Organization: | NEN |
| Publication Date: | 1 June 2000 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Paper and board): | 85.060 |
scope:
This European Standard specifies a photometric test method for the assessment of visual gloss by means of a reflectometer value measured at an angle of 75°. It is applicable to plane pa per and board surfaces of gloss levels below 65, measured according to this European Standard.It should be the preferred method for paper and board surfaces of gloss levels below 20, measured according to this European Standard. Materials containing optical brightening agents may be measured
Document History