NEN-EN-ISO 9117-6

Paints and varnishes - Drying tests - Part 6: Print-free test

inactive
Organization: NEN
Publication Date: 1 October 2010
Status: inactive
Page Count: 14
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 9117 specifies a method for assessing, by means of a simple empirical test, the resistance of a coat of paint, varnish or related product to imprinting by a nylon gauze under a specified force applied for a specified time. The method may be carried out - either as a "pass/fail" test by determining whether the print-free state has been reached after a specified period of drying or, in the case of stoving coatings, after stoving and ageing under specified conditions, - or by repeating the print-free test at suitable intervals until the print-free time is obtained.

Document History

July 1, 2012
Paints and varnishes - Drying tests - Part 6: Print-free test
This part of ISO 9117 specifies a method for assessing, by means of a simple empirical test, the resistance of a coat of paint, varnish or related product to imprinting by a nylon gauze under a...
NEN-EN-ISO 9117-6
October 1, 2010
Paints and varnishes - Drying tests - Part 6: Print-free test
This part of ISO 9117 specifies a method for assessing, by means of a simple empirical test, the resistance of a coat of paint, varnish or related product to imprinting by a nylon gauze under a...
Advertisement