NEN-EN-ISO 9917-2

Dentistry - Water-based cements - Part 2: Resin-modified cements

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 36
ICS Code (Dental materials): 11.060.10
scope:

NEN-EN-ISO 9917-2 specifies requirements and test methods for water-based dental cements in which setting is achieved by a combination of an acid-base reaction and polymerization. The materials are intended for luting, base or lining, restoration and tooth core build up purposes.

Document History

NEN-EN-ISO 9917-2
September 1, 2017
Dentistry - Water-based cements - Part 2: Resin-modified cements
NEN-EN-ISO 9917-2 specifies requirements and test methods for water-based dental cements in which setting is achieved by a combination of an acid-base reaction and polymerization. The materials are...
May 1, 2010
Dentistry - Water-based cements - Part 2: Resin-modified cements
This part of ISO 9917 specifies requirements and test methods for dental cements that are intended for luting, base or lining and restoration purposes and for which the materials are water-based and...
October 1, 2008
Dentistry - Water-based cements - Part 2: Resin-modified cements
This part of ISO 9917 specifies requirements and test methods for dental cements that are intended for luting, base or lining and restoration purposes and for which the materials are water-based and...
September 1, 1999
Dental-water based cements - Part 2: Light-activated cements
Specifies requirements for dental cements, including hand-mixed, encapsulated cements used for mechanical mixing and one-component materials, which are intended for base, lining and restoration...

References

Advertisement