NEN-HD-IEC 60269-2-1

Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Sections I to IV: Examples of types of standardized fuses

inactive
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 264
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

Apply to fuses with fuse-links having blade contacts intended to be replaced by means of a device, for example replacement handle, which complies with the dimensions specified in Figures 1 and 2. Such fuses have rated currents up to and including 1250 A and rated voltages up to and including 660 V a.c. or 440 V d.c.

Document History

July 1, 2005
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial applications) - Sections I to VI: Examples of types of standardized fuses
The following additional requirements apply to fuses with fuse-links having blade contacts intended to be replaced by means of a device, for example, replacement handle (see Figure 3(I)), which...
August 1, 2002
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial applications) - Sections I to V: Examples of types of standardized fuses
Apply to fuses with fuse-links having blade contacts intended to be replaced by means of a device, for example replacement handle, which complies with the dimensions specified in figures 1 and 2....
NEN-HD-IEC 60269-2-1
April 1, 2001
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Sections I to IV: Examples of types of standardized fuses
Apply to fuses with fuse-links having blade contacts intended to be replaced by means of a device, for example replacement handle, which complies with the dimensions specified in Figures 1 and 2....
November 1, 1998
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial applications) - Sections I to IV: Examples of types of standardized fuses for use by authorized persons
Apply to fuses with fuse-links having blade contacts intended to be replaced by means of a device, for example replacement handle, which complies with the dimensions specified in Figures 1 and 2....
October 1, 1997
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial applications) - Sections I to V: Examples of types of standardized fuses for use by authorized persons
Apply to fuses with fuse-links having blade contacts intended to be replaced by means of a device, for example replacement handle, which complies with the dimensions specified in Figures 1 and 2....
Advertisement