NEN-EN-ISO 81060-1
Non-invasive sphygmomanometers - Part 1: Requirements and test methods for non-automated measurement type
| Organization: | NEN |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
This part of ISO 81060 specifies requirements for non-automated sphygmomanometers, as defined in 3.11, and their accessories, which, by means of inflatable cuffs, are used for the non-invasive blood pressure measurement by operator observation. This part of ISO 81060 specifies requirements for the safety and essential performance, including effectiveness and labelling, for non-automated sphygmomanometers and their accessories, including test methods to determine the accuracy of non-invasive blood pressure measurement. The part of ISO 81060 covers non-invasive blood pressure measurement devices with a pressure-sensing element and display used in conjunction with means of detecting blood flow. Requirements for non-invasive blood pressure measurement equipment with electrically-powered
Document History