NEN-IEC 61892-7

Mobile and fixed offshore units - Electrical installations - Part 7: Hazardous areas

active, Most Current
Organization: NEN
Publication Date: 1 April 2016
Status: active
Page Count: 181
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

NEN-IEC 61892-7 contains provisions for hazardous areas classification and choice of electrical installation in hazardous areas in mobile and fixed offshore units, including pipelines, pumping or 'pigging' stations, compressor stations and exposed location single buoy moorings, used in the offshore petroleum industry for drilling, processing and for storage purposes. It applies to all installations, whether permanent, temporary, transportable or hand-held, to AC installations up to and including 35 000 V and DC installations up to and including 1 500 V. (AC and DC voltages are nominal values). This standard does not apply to electrical installations in rooms used for medical purposes, or in tankers.

Document History

NEN-IEC 61892-7
April 1, 2016
Mobile and fixed offshore units - Electrical installations - Part 7: Hazardous areas
NEN-IEC 61892-7 contains provisions for hazardous areas classification and choice of electrical installation in hazardous areas in mobile and fixed offshore units, including pipelines, pumping or...
December 1, 2007
Mobile and fixed offshore units - Electrical installations - Part 7: Hazardous areas
This part of IEC 61892 contains provisions for hazardous areas classification and choice of electrical installation in hazardous areas in mobile and fixed offshore units, including pipeline, pumping...
June 1, 1997
Mobile and fixed offshore units - Electrical installations - Part 7: Hazardous areas
Contains additional provisions for electrical installations in hazardous areas in mobile and fixed units used in the offshore petroleum industry for drilling, production, processing and for storage...
Advertisement