NEN-IEC 63003

Standard for the common test interface pin map configuration for high-density, single-tier electronics test requirements utilizing IEEE Std 1505™

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 179
ICS Code (Industrial automation systems): 25.040
scope:

The scope of IEC 63003 is the definition of a pin map utilizing the IEEE 1505™ 1 receiver fixture interface (RFI). The pin map defined within this standard shall apply to military and aerospace automatic test equipment (ATE) testing applications.

Document History

NEN-IEC 63003
January 1, 2016
Standard for the common test interface pin map configuration for high-density, single-tier electronics test requirements utilizing IEEE Std 1505™
The scope of IEC 63003 is the definition of a pin map utilizing the IEEE 1505™ 1 receiver fixture interface (RFI). The pin map defined within this standard shall apply to military and aerospace...
Advertisement