NEN-EN-ISP 10607-1

Information technology - International Standardized Profiles AFTnn - File transfer, Access and Management - Part 1: Specification of ACSE, Presentation and Session - Protocols for the use by FTAM

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1995
Status: inactive
Page Count: 36
ICS Code (Multilayer applications): 35.100.05
scope:

This part of ISO/IEC ISP 10607 specifies how the Association Control Service Element, the Presentation Layer and the Session Layer standards shall be used to provide the FTAM functions for the International Standard Profiles ISO/IEC 10607. These specifications are therefore the common basis for the application functions as defined in ISO/IEC ISP 10607-3, ISO/IEC ISP 10607-4, ISO/IEC ISP 10607-5 and ISO/IEC 10607-6, and any of the subsequent parts that might be developed.

Document History

NEN-EN-ISP 10607-1
April 1, 1995
Information technology - International Standardized Profiles AFTnn - File transfer, Access and Management - Part 1: Specification of ACSE, Presentation and Session - Protocols for the use by FTAM
This part of ISO/IEC ISP 10607 specifies how the Association Control Service Element, the Presentation Layer and the Session Layer standards shall be used to provide the FTAM functions for the...
Advertisement