NEN-ISO 10898

Spot drills

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 13
ICS Code (Drills, countersinks, reamers): 25.100.30
scope:

NEN-ISO 10898 specifies the dimensions and technical specifications of spot drills of high-speed steel and hardmetal with a point angle of 90° or 120°.

Document History

NEN-ISO 10898
September 1, 2016
Spot drills
NEN-ISO 10898 specifies the dimensions and technical specifications of spot drills of high-speed steel and hardmetal with a point angle of 90° or 120°.
Advertisement