NEN-ISO 10263-4

Earth-moving machinery - Operator enclosure environment - Part 4: Heating, ventilating and air conditioning (HVAC) test method and performance

active, Most Current
Organization: NEN
Publication Date: 1 March 2009
Status: active
Page Count: 17
ICS Code (Earth-moving machinery): 53.100
scope:

This part of ISO 10263 specifies a uniform test method for measuring the contribution to operator environmental temperature provided by a heating, ventilating and air conditioning system operating in a specific ambient environment. The method might not determine the complete climatic environment of the operator since this is also affected by heat load from sources other than those on the machine, for example solar heating. ISO 10263-6 is to be used in conjunction with this part of ISO 10263 to determine more accurately the complete heat loading on the operator enclosure. Minimum performance levels for the machine's operator enclosure heating, ventilating and air conditioning systems are established in this part of ISO 10263.

Document History

NEN-ISO 10263-4
March 1, 2009
Earth-moving machinery - Operator enclosure environment - Part 4: Heating, ventilating and air conditioning (HVAC) test method and performance
This part of ISO 10263 specifies a uniform test method for measuring the contribution to operator environmental temperature provided by a heating, ventilating and air conditioning system operating in...
Advertisement