NEN-HD 22-16

Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 16: Water resistant polychloroprene or equivalent synthetic elastomer sheathed cables

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2007
Status: inactive
Page Count: 21
ICS Code (Cables): 29.060.20
scope:

This Part 16 of the HD details the particular specifications for water resistant EPR insulated, polychloroprene or other equivalent synthetic elastomer sheathed flexible cables of rated voltages up to and including 450/750 V, meant for applications in fresh water up to 10 m depth and water temperatures up to 40 C. All cables shall comply with the appropriate requirements given in Part 1 of this HD and the individual types of cables shall each comply with the particular requirements of this Part.

Document History

NEN-HD 22-16
March 1, 2007
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 16: Water resistant polychloroprene or equivalent synthetic elastomer sheathed cables
This Part 16 of the HD details the particular specifications for water resistant EPR insulated, polychloroprene or other equivalent synthetic elastomer sheathed flexible cables of rated voltages up...
Advertisement