NEN-ISO 11844-1

Corrosion of metals and alloys - Classification of low corrosivity of indoor atmospheres - Part 1: Determination and estimation of indoor corrosivity

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2006
Status: inactive
Page Count: 26
ICS Code (Corrosion of metals): 77.060
scope:

This part of ISO 11844 deals with the classification of low corrosivity of indoor atmospheres. The aim of this part of ISO 11844 is to characterise indoor atmospheric environments of low corrosivity that can affect metals and metallic coatings during storage, transport, installation or operational use, to set a consistent way of indoor corrosivity classification, and to prescribe procedures for derivation and estimation of indoor corrosivity categories. This part of ISO 11844 specifies technical metals, whose corrosion attack after a defined exposure period is used for determination of corrosivity categories of indoor atmospheres of low corrosivity. This part of ISO 11844 defines corrosivity categories of indoor atmospheres according to corrosion attack on standard specimens. This part of ISO 11844 indicates important parameters of indoor atmospheres that can serve as a basis for an estimation of indoor corrosivity. Selection of a method for determination of corrosion attack, description of standard specimens, its exposure conditions and evaluation are the subject of ISO 11844-2. Measurement of environmental parameters affecting indoor corrosivity is the subject of ISO 11844-3.

Document History

NEN-ISO 11844-1
April 1, 2006
Corrosion of metals and alloys - Classification of low corrosivity of indoor atmospheres - Part 1: Determination and estimation of indoor corrosivity
This part of ISO 11844 deals with the classification of low corrosivity of indoor atmospheres. The aim of this part of ISO 11844 is to characterise indoor atmospheric environments of low corrosivity...

References

Advertisement