NEN-ISO 13319
Determination of particle size distributions - Electrical sensing zone method
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2000 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Protection of and in buildings): | 91.120 |
scope:
Gives guidance on the measurement of the size distributions of particles despersed in an electrolyte solution using the electrical sensing zone method. It does not address the specific requirements of the particle size measerement of specific materials. The method described in this International Standard is applicable to particle sizes in the range 0.6 µm to 1600 µm.
Document History
July 1, 2007
Determination of particle size distributions - Electrical sensing zone method (corrected and reprinted)
This International Standard gives guidance on the measurement of the size distribution of particles dispersed in an electrolyte solution using the electrical sensing zone method. The method measures...
July 1, 2007
Determination of particle size distributions - Electrical sensing zone method
This International Standard gives guidance on the measurement of the size distribution of particles dispersed in an electrolyte solution using the electrical sensing zone method. The method measures...
NEN-ISO 13319
May 1, 2000
Determination of particle size distributions - Electrical sensing zone method
Gives guidance on the measurement of the size distributions of particles despersed in an electrolyte solution using the electrical sensing zone method. It does not address the specific requirements...