NEN-ISO 14137

Test conditions for wire electrical-discharge machines (wire EDM) - Testing of the accuracy

active, Most Current
Organization: NEN
Publication Date: 1 February 2015
Status: active
Page Count: 31
ICS Code (Other machine tools): 25.080.99
scope:

NEN-ISO 14137 specifies, with reference to ISO 230-1, ISO 230-2, and ISO 230-4, geometric tests, tests of accuracy and repeatability of numerically controlled positioning axes, machining test and circular test for general purpose and normal-accuracy wire electro-discharge machines (wire EDM). It also specifies the applicable tolerances, corresponding to the above-mentioned tests. This International Standard is applicable to cross-slide table type machines and double-column type machines. This International Standard deals only with the verification of accuracy of the machine. It does not apply to the testing of the machine operation (vibrations, abnormal noises, stick-slip motion of components, etc.) nor to the checking of its characteristics (such as speeds, feeds, etc.), which should generally be checked before the testing of the accuracy. This International Standard provides the terminology used for the principal components of the machine and the designation of the axes with reference to ISO 841.

Document History

NEN-ISO 14137
February 1, 2015
Test conditions for wire electrical-discharge machines (wire EDM) - Testing of the accuracy
NEN-ISO 14137 specifies, with reference to ISO 230-1, ISO 230-2, and ISO 230-4, geometric tests, tests of accuracy and repeatability of numerically controlled positioning axes, machining test and...
April 1, 2000
Machine tools - Test conditions for wire electrical discharge machines (wire EDM) - Terminology and testing of the accuracy
Specifies geometric tests, tests of accuracy and repeatability of numerically controlled positioning axes 3; Machining test 4. Circular test for general purpose, normal accuracy wire electrical...
Advertisement