NEN-ISO 13253
Ducted air-conditioners and air-to-air heat pumps - Testing and rating for performance
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 100 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
| ICS Code (Heat pumps): | 27.080 |
scope:
NEN-ISO 13253 specifies performance testing, the standard conditions and the test methods for determining the capacity and efficiency ratings of air-cooled, air-conditioners and air-to-air heat pumps. This document is applicable to the following equipment: - ducted air-cooled air conditioners and ducted air to air heat pumps. This document is limited to - residential, commercial and industrial single-package, and split-system air conditioners and heat pumps, - factory-made, electrically driven and use mechanical compression, - utilizing single, multiple and variable capacity components, and - multiple split-system utilizing one or more refrigeration systems, one outdoor unit and one or more indoor units, controlled by a single thermostat/controlle
Document History