NEN-ISO 13317-4
Determination of particle size distribution by gravitational liquid sedimentation methods - Part 4: Balance method
| Organization: | NEN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
scope:
NEN-ISO 13317-4 specifies the method for the determination of particle size distribution by the mass of particles settling under gravity in liquid. This method is based on a direct mass measurement and gives the mass distribution of equivalent spherical particle diameter. Typically, the gravitational liquid sedimentation method applies to samples in the 1 μm to 100 μm size range and where the sedimentation condition for particle Reynolds number less than 0,25 is satisfied.
Document History