NEN-ISO 13347-1

Industrial fans - Determination of fan sound power levels under standardized laboratory conditions - Part 1: General overview

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 44
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This part of ISO 13347 deals with the determination of the acoustic performance of industrial fans. In addition, it may be used to determine the acoustic performance of fans combined with an ancillary device such as a roof cowl or damper or, where the fan is fitted with a silencer, the sound power resulting from the fan and silencer combination.

Document History

November 1, 2010
Industrial fans - Determination of fan sound power levels under standardized laboratory conditions - Part 1: General overview
A description is not available for this item.
October 1, 2006
Industrial fans - Determination of fan sound power levels under standardized laboratory conditions - Part 1: General overview
A description is not available for this item.
NEN-ISO 13347-1
August 1, 2004
Industrial fans - Determination of fan sound power levels under standardized laboratory conditions - Part 1: General overview
This part of ISO 13347 deals with the determination of the acoustic performance of industrial fans. In addition, it may be used to determine the acoustic performance of fans combined with an...

References

Advertisement