NEN-ISO 12614-10
Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 10: Rigid fuel line in stainless steel
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2014 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
NEN-ISO 12614-10 specifies tests and requirements for the rigid fuel line, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 12614 is not applicable to the following: a) fuel containers; b) stationary gas engines; c) container mounting hardware; d) electronic fuel management; e) refuelling receptacles.
Document History
June 1, 2021
Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 10: Rigid fuel line in stainless steel
This document specifies tests and requirements for the rigid fuel line, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This...
NEN-ISO 12614-10
July 1, 2014
Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 10: Rigid fuel line in stainless steel
NEN-ISO 12614-10 specifies tests and requirements for the rigid fuel line, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part...