NEN-ISO 16129
Surface chemical analysis - X-ray photoelectron spectroscopy - Procedures for assessing the day-to-day performance of an X-ray photoelectron spectrometer
| Organization: | NEN |
| Publication Date: | 1 April 2012 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Chemical analysis): | 71.040.40 |
scope:
This International Standard is designed to allow the user to assess, on a regular basis, several key parameters of an X-ray photoelectron spectrometer. It is not intended to provide an exhaustive performance check, but instead provides a rapid set of tests that can be conducted frequently. Aspects of instrument behaviour covered by this International Standard include the vacuum, measurements of spectra of conductive or non-conductive test specimens and the current state of the X-ray source. Other important aspects of the instrument performance (e.g. lateral resolution) fall outside the scope of this International Standard. The standard is intended for use with commercial X-ray photoelectron spectrometers equipped with a monochromated Al Kα X-ray source or with an unmonochromated Al or Mg Kα X-ray source.
Document History