NEN-ISO 13232-1

Motorcycles - Test and analysis procedures for research evaluation of rider crash protective devices fitted to motorcycles - Part 1: Definitions, symbols and general considerations

active
Organization: NEN
Publication Date: 1 December 2005
Status: active
Page Count: 38
ICS Code (Motorcycles and mopeds): 43.140
scope:

This part of ISO 13232 provides the definitions, abbreviations, symbols and other general considerations used in all parts of ISO 13232, which specifies the minimum requirements for research into the feasibility of protective devices fitted to motorcycles, which are intended to protect the rider in the event of a collision. ISO 13232 is applicable to impact tests involving:;two-wheeled motorcycles;;the specified type of opposing vehicle;;either a stationary and a moving vehicle or two moving vehicles;;for any moving vehicle, a steady speed and straight-line motion immediately prior to impact;;one helmeted dummy in a normal seating position on an upright motorcycle;;the measurement of the potential for specified types of injury by body region;;evaluation of the results of paired impact tests (i.e. comparisons between motorcycles fitted and not fitted with the proposed devices). ISO 13232 does not apply to testing for regulatory or legislative purposes.

Document History

July 1, 2012
Motorcycles - Test and analysis procedures for research evaluation of rider crash protective devices fitted to motorcycles - Part 1: Definitions, symbols and general considerations - Amendment 1: MATD test helmet, ground impact, and injury costs
A description is not available for this item.
NEN-ISO 13232-1
December 1, 2005
Motorcycles - Test and analysis procedures for research evaluation of rider crash protective devices fitted to motorcycles - Part 1: Definitions, symbols and general considerations
This part of ISO 13232 provides the definitions, abbreviations, symbols and other general considerations used in all parts of ISO 13232, which specifies the minimum requirements for research into the...
February 1, 1997
Motorcycles - Test and analysis procedures for research evaluation of rider crash protection devices fitted to motorcycles - Part 1: Definitions, symbols and general considerations
Specifies the minimum requirements for research into the feasibility of protective devices fitted to motor cycles, which are intended to protect the rider in the event of a collision.
Advertisement