NEN-ISO 13602-2

Technical energy systems - Methods for analysis - Part 2: Weighting and aggregation of energywares

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 22
ICS Code (Energy and heat transfer engineering in general): 27.010
scope:

In this part of ISO 13602 are established guiding principles for the weighting and aggregation of energywares to ensure that energyware statistics at different levels of aggregation are transparent and comparable. Weighting and aggregation of energywares according to this part of ISO 13602 are only to be performed at the final stage of the energyware life cycle, where the energyware is a direct input to the users´ conversion system.

Document History

NEN-ISO 13602-2
May 1, 2006
Technical energy systems - Methods for analysis - Part 2: Weighting and aggregation of energywares
In this part of ISO 13602 are established guiding principles for the weighting and aggregation of energywares to ensure that energyware statistics at different levels of aggregation are transparent...
Advertisement