NEN-ISO 17992

Iron ores - Determination of arsenic content - Hydride generation atomic absorption spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 September 2013
Status: active
Page Count: 24
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies a hydride generation atomic absorption spectrometric method for the determination of the arsenic content of iron ore. This method is applicable to mass fractions of arsenic between 0,000 66 % and 0,020 15 % in natural iron ores, iron ore concentrates and agglomerates, including sinter products.

Document History

NEN-ISO 17992
September 1, 2013
Iron ores - Determination of arsenic content - Hydride generation atomic absorption spectrometric method
This International Standard specifies a hydride generation atomic absorption spectrometric method for the determination of the arsenic content of iron ore. This method is applicable to mass fractions...
Advertisement