NEN-ISO 1984-2

Test conditions for manually controlled milling machines with table of fixed height - Testing of the accuracy - Part 2: Machines with vertical spindle

active, Most Current
Organization: NEN
Publication Date: 1 July 2001
Status: active
Page Count: 26
ICS Code (Boring and milling machines): 25.080.20
scope:

Specifies, with reference to ISO 230-1, both geometric and machining tests on general purpose and normal accuracy milling machines with table of fixed height and with horizontal spindle. It also specifies the applicable tolerances corresponding to the above-mentioned tests. Deals only with the verification of the geometric accuracy of the machine. Defines the terminology used for the principal elements of the machine and indicates the designation of axes in accordance with ISO 841.

Document History

NEN-ISO 1984-2
July 1, 2001
Test conditions for manually controlled milling machines with table of fixed height - Testing of the accuracy - Part 2: Machines with vertical spindle
Specifies, with reference to ISO 230-1, both geometric and machining tests on general purpose and normal accuracy milling machines with table of fixed height and with horizontal spindle. It also...
Advertisement