NEN-ISO 16065-2

Pulps - Determination of fibre length by automated optical analysis - Part 2: Unpolarized light method

active, Most Current
Organization: NEN
Publication Date: 1 January 2014
Status: active
Page Count: 16
ICS Code (Pulps): 85.040
scope:

ISO 16065-2 specifies a method for determining fibre length by automated optical analysis, using unpolarized light. The method is applicable to all kinds of pulp. However, fibrous particles shorter than 0,2 mm are not regarded as fibres for the purposes of this part of ISO 16065 and therefore are not included in the results.

Document History

NEN-ISO 16065-2
January 1, 2014
Pulps - Determination of fibre length by automated optical analysis - Part 2: Unpolarized light method
ISO 16065-2 specifies a method for determining fibre length by automated optical analysis, using unpolarized light. The method is applicable to all kinds of pulp. However, fibrous particles shorter...
February 1, 2007
Pulps - Determination of fibre length by automated optical analysis - Part 2: Unpolarized light method
This part of ISO 16065 specifies a method for determining fibre length by automated optical analysis, using unpolarized light. The method is applicable to all kinds of pulp. However, fibrous...
Advertisement